Alpha Wire Hook-up Wire 5854/7 SL005

Description
5854/7 SLATE 100 FT
Request a Quote
Description
5854/7 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5854/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5854/7 SL005
Hook-up Wire 5854/7 SL005
5854/7 SLATE 100 FT

5854/7 SLATE 100 FT

Buy Now
Hook Up Wire - 1771040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1771040
Hook Up Wire 1771040
Alpha Wire 5854/7 SL005

Alpha Wire 5854/7 SL005

Supplier's Site
5854/7 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft - ALP5854/7-SL005 - Lapp Tannehill
Savage, MN, United States
5854/7 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
ALP5854/7-SL005
5854/7 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft ALP5854/7-SL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5854/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5854/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5854/7 SL005 1771040 ALP5854/7-SL005
Product Name Hook-up Wire Hook Up Wire 5854/7 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
Approvals UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 UL Listing Mark; UL 1213
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
International 0.2300 mm² (3.57E-4 in²)
Stranding Type 7/0.20 mm
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details