Alpha Wire Hook-up Wire 5858 GR001

Description
5858 GREEN 1000 FT
Request a Quote
Description
5858 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5858 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5858 GR001
Hook-up Wire 5858 GR001
5858 GREEN 1000 FT

5858 GREEN 1000 FT

Buy Now
5858 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft - ALP5858-GR001 - Lapp Tannehill
Savage, MN, United States
5858 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
ALP5858-GR001
5858 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft ALP5858-GR001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5858 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5858 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5858 GR001 ALP5858-GR001
Product Name Hook-up Wire 5858 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details