Alpha Wire Hook-up Wire 5853 YL001

Description
5853 YELLOW 1000 FT
Request a Quote
Description
5853 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5853 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5853 YL001
Hook-up Wire 5853 YL001
5853 YELLOW 1000 FT

5853 YELLOW 1000 FT

Buy Now
5853 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALP5853-YL001 - Lapp Tannehill
Savage, MN, United States
5853 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALP5853-YL001
5853 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALP5853-YL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5853 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5853 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5853 YL001 ALP5853-YL001
Product Name Hook-up Wire 5853 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details