Alpha Wire Hook-up Wire 5852 YL001

Description
5852 YELLOW 1000 FT
Request a Quote
Description
5852 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5852 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5852 YL001
Hook-up Wire 5852 YL001
5852 YELLOW 1000 FT

5852 YELLOW 1000 FT

Buy Now
5852 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALP5852-YL001 - Lapp Tannehill
Savage, MN, United States
5852 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALP5852-YL001
5852 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALP5852-YL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5852 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5852 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5852 YL001 ALP5852-YL001
Product Name Hook-up Wire 5852 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details