Alpha Wire Hook-up Wire 5874 BK005

Description
5874 BLACK 100 FT
Request a Quote
Description
5874 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5874 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5874 BK005
Hook-up Wire 5874 BK005
5874 BLACK 100 FT

5874 BLACK 100 FT

Buy Now
Hook Up Wire - 8788124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788124
Hook Up Wire 8788124
Alpha Wire 5874 BK005 Hook Up Wire

Alpha Wire 5874 BK005 Hook Up Wire

Supplier's Site
5874 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft - ALP5874-BK005 - Lapp Tannehill
Savage, MN, United States
5874 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft
ALP5874-BK005
5874 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft ALP5874-BK005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Black, 100ft, 5874 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Black, 100ft, 5874 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Black - 70135724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Black
70135724
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Black 70135724
24 AWG, 19⁄36 Stranding, High-Reliability Color-Coded TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 200°C). Voltage Range: 1000 volts MIL, 300 volts UL. Flammability: Passes UL VW1 flame test. Use for 80°C and 105°C also. Stocked Colors: 1-6. It is used to military harnessing, medical electronics, power supply lead wire, appliance wiring.

24 AWG, 19⁄36 Stranding, High-Reliability Color-Coded TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 200°C). Voltage Range: 1000 volts MIL, 300 volts UL. Flammability: Passes UL VW1 flame test. Use for 80°C and 105°C also. Stocked Colors: 1-6.
It is used to military harnessing, medical electronics, power supply lead wire, appliance wiring.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5874 BK005 8788124 ALP5874-BK005 70135724
Product Name Hook-up Wire Hook Up Wire 5874 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Black
Approvals UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized UL Listing Mark; UL 1180 UL Listing Mark; UL Recognized, MIL-W-16878E
Nominal Diameter 0.0539 inch (1.37 mm) 0.0540 inch (1.37 mm)
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Rated Voltage 1000 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 0110213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details