Alpha Wire Hook-up Wire 5879 WH001

Description
5879 WHITE 1000 FT
Request a Quote
Description
5879 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879 WH001
Hook-up Wire 5879 WH001
5879 WHITE 1000 FT

5879 WHITE 1000 FT

Buy Now
5879 WH001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft - ALP5879-WH001 - Lapp Tannehill
Savage, MN, United States
5879 WH001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
ALP5879-WH001
5879 WH001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft ALP5879-WH001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBKE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBKE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5879 WH001 ALP5879-WH001
Product Name Hook-up Wire 5879 WH001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details