Alpha Wire Hook-up Wire 541419 BK005

Description
541419 BLACK 100 FT
Request a Quote
Description
541419 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541419 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541419 BK005
Hook-up Wire 541419 BK005
541419 BLACK 100 FT

541419 BLACK 100 FT

Buy Now
Hook Up Wire - 2780035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780035
Hook Up Wire 2780035
Alpha Wire 541419 BK005 Hook Up Wire

Alpha Wire 541419 BK005 Hook Up Wire

Supplier's Site
541419 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Black - 100ft - ALP541419-BK005 - Lapp Tannehill
Savage, MN, United States
541419 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Black - 100ft
ALP541419-BK005
541419 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Black - 100ft ALP541419-BK005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541419 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541419 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 541419 BK005 2780035 ALP541419-BK005
Product Name Hook-up Wire Hook Up Wire 541419 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Black - 100ft
Rated Temperature 90 C (194 F) -40 to 90 C (-40 to 194 F)
North American 14 AWG 14 AWG
Stranding Type 19
Approvals UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details