Alpha Wire Hook-up Wire 5879/12 WH005

Description
5879/12 WHITE 100 FT
Request a Quote
Description
5879/12 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879/12 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879/12 WH005
Hook-up Wire 5879/12 WH005
5879/12 WHITE 100 FT

5879/12 WHITE 100 FT

Buy Now
5879/12 WH005 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5879/12-WH005 - Lapp Tannehill
Savage, MN, United States
5879/12 WH005 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5879/12-WH005
5879/12 WH005 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5879/12-WH005
Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879/12 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/12 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBLE UL AWM MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879/12 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/12 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBLE UL AWM MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5879/12 WH005 ALP5879/12-WH005
Product Name Hook-up Wire 5879/12 WH005 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 032353-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers