Alpha Wire Hook-up Wire 5852 WH001

Description
1000' WHITE HOOK UP, TFE TE
Request a Quote
Description
1000' WHITE HOOK UP, TFE TE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5852 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5852 WH001
Hook-up Wire 5852 WH001
1000' WHITE HOOK UP, TFE TE

1000' WHITE HOOK UP, TFE TE

Buy Now
5852 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP5852-WH001 - Lapp Tannehill
Savage, MN, United States
5852 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP5852-WH001
5852 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft ALP5852-WH001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5852 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5852 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5852 WH001 ALP5852-WH001
Product Name Hook-up Wire 5852 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details