Alpha Wire Hook-up Wire 5859/12 WH001

Description
1000' WHITE TEFLON WIRE
Request a Quote
Description
1000' WHITE TEFLON WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859/12 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859/12 WH001
Hook-up Wire 5859/12 WH001
1000' WHITE TEFLON WIRE

1000' WHITE TEFLON WIRE

Buy Now
5859/12 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP5859/12-WH001 - Lapp Tannehill
Savage, MN, United States
5859/12 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP5859/12-WH001
5859/12 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft ALP5859/12-WH001
Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5859/12 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/12 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.114 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5859/12 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/12 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.114 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5859/12 WH001 ALP5859/12-WH001
Product Name Hook-up Wire 5859/12 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
Wire Insulation Teflon Teflon; PTFE
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1140 inch (2.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details