Alpha Wire Hook-up Wire 5859 RD005

Description
100' RED TEFLON HOOK-UP
Request a Quote
Description
100' RED TEFLON HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859 RD005
Hook-up Wire 5859 RD005
100' RED TEFLON HOOK-UP

100' RED TEFLON HOOK-UP

Buy Now
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Red - 70136629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Red
70136629
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Red 70136629
600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires Ideal for use in harsh environments Resistance to all chemicals High temperature Low coefficient of friction Outstanding electrical properties For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.

600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires

  • Ideal for use in harsh environments
  • Resistance to all chemicals
  • High temperature
  • Low coefficient of friction
  • Outstanding electrical properties
    For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.
Supplier's Site
5859 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP5859-RD005 - Lapp Tannehill
Savage, MN, United States
5859 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP5859-RD005
5859 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALP5859-RD005
Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5859 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5859 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5859 RD005 70136629 ALP5859-RD005
Product Name Hook-up Wire Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Red 5859 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Approvals MIL-W-16878E Type E CA Prop 65 UL VW-1 NEMA HP3-EXBKE
Rated Voltage 600 volts 600 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 034141-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details