UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Orange, 100ft, 5852 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 5852 OR005 | 1770801 | 70135589 | ALP5852-OR005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Orange | 5852 OR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Orange - 100ft |
| Approvals | UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 | UL Listing Mark; UL Recognized, MIL-W-16878E | UL Listing Mark; UL 1213 | |
| Nominal Diameter | 0.0350 inch (0.8900 mm) | 0.0350 inch (0.8890 mm) | ||
| International | 0.0900 mm² (1.40E-4 in²) | |||
| Stranding Type | 7/0.13 mm | |||
| Rated Voltage | 600 volts | 600 volts |