Alpha Wire Hook-up Wire 5876 VI001

Description
5876 VIOLET 1000 FT
Request a Quote
Description
5876 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5876 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5876 VI001
Hook-up Wire 5876 VI001
5876 VIOLET 1000 FT

5876 VIOLET 1000 FT

Buy Now
5876 VI001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 1000ft - ALP5876-VI001 - Lapp Tannehill
Savage, MN, United States
5876 VI001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 1000ft
ALP5876-VI001
5876 VI001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 1000ft ALP5876-VI001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Violet, 1000ft, 5876 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Violet, 1000ft, 5876 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5876 VI001 ALP5876-VI001
Product Name Hook-up Wire 5876 VI001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 096617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details