Alpha Wire Hook-up Wire 5952 YL001

Description
5952 YELLOW 1000 FT
Request a Quote
Description
5952 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5952 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5952 YL001
Hook-up Wire 5952 YL001
5952 YELLOW 1000 FT

5952 YELLOW 1000 FT

Buy Now
5952 YL001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft - ALP5952-YL001 - Lapp Tannehill
Savage, MN, United States
5952 YL001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
ALP5952-YL001
5952 YL001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft ALP5952-YL001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 5952 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Yellow, 1000ft, 5952 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5952 YL001 ALP5952-YL001
Product Name Hook-up Wire 5952 YL001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Yellow - 1000ft
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 159454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details