Alpha Wire Hook-up Wire 5851 WH001

Description
1000' WHITE HOOK-UP, TEFLON
Request a Quote
Description
1000' WHITE HOOK-UP, TEFLON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5851 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5851 WH001
Hook-up Wire 5851 WH001
1000' WHITE HOOK-UP, TEFLON

1000' WHITE HOOK-UP, TEFLON

Buy Now
Hook Up Wire - 2773705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773705
Hook Up Wire 2773705
Alpha Wire 5851 WH001 Hook Up Wire

Alpha Wire 5851 WH001 Hook Up Wire

Supplier's Site
5851 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP5851-WH001 - Lapp Tannehill
Savage, MN, United States
5851 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP5851-WH001
5851 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft ALP5851-WH001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5851 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5851 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5851 WH001 2773705 ALP5851-WH001
Product Name Hook-up Wire Hook Up Wire 5851 WH001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
Wire Insulation Teflon Teflon; PTFE
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
North American 30 AWG 30 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details