Alpha Wire Hook Up Wire 5877 SL005

Description
Alpha Wire 5877 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5877 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2852697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2852697
Hook Up Wire 2852697
Alpha Wire 5877 SL005 Hook Up Wire

Alpha Wire 5877 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5877 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5877 SL005
Hook-up Wire 5877 SL005
5877 SLATE 100 FT

5877 SLATE 100 FT

Buy Now
5877 SL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 100ft - ALP5877-SL005 - Lapp Tannehill
Savage, MN, United States
5877 SL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 100ft
ALP5877-SL005
5877 SL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 100ft ALP5877-SL005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 100ft, 5877 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 100ft, 5877 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2852697 5877 SL005 ALP5877-SL005
Product Name Hook Up Wire Hook-up Wire 5877 SL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 100ft
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
Wire Conductor Copper Copper
North American 18 AWG 18 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 167089-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details