Alpha Wire Hook-up Wire 5951 VI001

Description
5951 VIOLET 1000 FT
Request a Quote
Description
5951 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5951 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 VI001
Hook-up Wire 5951 VI001
5951 VIOLET 1000 FT

5951 VIOLET 1000 FT

Buy Now
5951 VI001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft - ALP5951-VI001 - Lapp Tannehill
Savage, MN, United States
5951 VI001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
ALP5951-VI001
5951 VI001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft ALP5951-VI001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5951 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5951 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5951 VI001 ALP5951-VI001
Product Name Hook-up Wire 5951 VI001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Stranded Hookup Wire - AS155-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details