Alpha Wire Hook-up Wire 5853/19 BL001

Description
1000' BLUE HOOK-UP
Request a Quote
Description
1000' BLUE HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5853/19 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5853/19 BL001
Hook-up Wire 5853/19 BL001
1000' BLUE HOOK-UP

1000' BLUE HOOK-UP

Buy Now
5853/19 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Blue - 1000ft - ALP5853/19-BL001 - Lapp Tannehill
Savage, MN, United States
5853/19 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Blue - 1000ft
ALP5853/19-BL001
5853/19 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Blue - 1000ft ALP5853/19-BL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Blue, 1000ft, 5853/19 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853/19 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBDE UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Blue, 1000ft, 5853/19 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853/19 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBDE UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5853/19 BL001 ALP5853/19-BL001
Product Name Hook-up Wire 5853/19 BL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Blue - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1791013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details