Alpha Wire Hook-up Wire 5951 SL001

Description
5951 SLATE 1000 FT
Request a Quote
Description
5951 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5951 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 SL001
Hook-up Wire 5951 SL001
5951 SLATE 1000 FT

5951 SLATE 1000 FT

Buy Now
5951 SL001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft - ALP5951-SL001 - Lapp Tannehill
Savage, MN, United States
5951 SL001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft
ALP5951-SL001
5951 SL001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft ALP5951-SL001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 5951 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Gray, 1000ft, 5951 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5951 SL001 ALP5951-SL001
Product Name Hook-up Wire 5951 SL001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Gray - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details