Alpha Wire Hook-up Wire 541019 BK005

Description
541019 BLACK 100 FT
Request a Quote
Description
541019 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541019 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541019 BK005
Hook-up Wire 541019 BK005
541019 BLACK 100 FT

541019 BLACK 100 FT

Buy Now
541019 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 100ft - ALP541019-BK005 - Lapp Tannehill
Savage, MN, United States
541019 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 100ft
ALP541019-BK005
541019 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 100ft ALP541019-BK005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541019 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541019 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541019 BK005 ALP541019-BK005
Product Name Hook-up Wire 541019 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 093321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details