Alpha Wire Alpha 67025 BR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Brown mPPE Insulation - 50 Meter Put-Up 67025 BR321

Description
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-37 WEIGHT LBS/MFT : 0.0004
Description
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-37 WEIGHT LBS/MFT : 0.0004

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 BR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Brown mPPE Insulation - 50 Meter Put-Up - ALP67025-BR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 BR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Brown mPPE Insulation - 50 Meter Put-Up
ALP67025-BR321
Alpha 67025 BR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Brown mPPE Insulation - 50 Meter Put-Up ALP67025-BR321
Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-37 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 BR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 BR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-37 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-BR321
Product Name Alpha 67025 BR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Brown mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 4.00E-7 to 4.00E-4 lbs/ft (5.95E-7 to 5.95E-4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details