Alpha Wire Alpha 67010 GR321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up 67010 GR321

Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-13 WEIGHT LBS/MFT : 0.0027
Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-13 WEIGHT LBS/MFT : 0.0027

Suppliers

Company
Product
Description
Supplier Links
Alpha 67010 GR321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up - ALP67010-GR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 GR321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
ALP67010-GR321
Alpha 67010 GR321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up ALP67010-GR321
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-13 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 GR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-13 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67010-GR321
Product Name Alpha 67010 GR321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 2.70E-6 to 0.0027 lbs/ft (4.02E-6 to 0.0040 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details