Alpha Wire Hook-up Wire 5876 BK005

Description
5876 BLACK 100 FT
Request a Quote
Description
5876 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5876 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5876 BK005
Hook-up Wire 5876 BK005
5876 BLACK 100 FT

5876 BLACK 100 FT

Buy Now
5876 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft - ALP5876-BK005 - Lapp Tannehill
Savage, MN, United States
5876 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft
ALP5876-BK005
5876 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft ALP5876-BK005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Black, 100ft, 5876 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Black, 100ft, 5876 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Black - 70135744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Black
70135744
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Black 70135744
-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5876 BK005 ALP5876-BK005 70135744
Product Name Hook-up Wire 5876 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Black
Approvals UL Listing Mark; UL 1180 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 1000 volts 300 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details