Alpha Wire Hook-up Wire 541801 WH001

Description
541801 WHITE 1000 FT
Request a Quote
Description
541801 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541801 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541801 WH001
Hook-up Wire 541801 WH001
541801 WHITE 1000 FT

541801 WHITE 1000 FT

Buy Now
541801 WH001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - White - 1000ft - ALP541801-WH001 - Lapp Tannehill
Savage, MN, United States
541801 WH001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - White - 1000ft
ALP541801-WH001
541801 WH001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - White - 1000ft ALP541801-WH001
Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541801 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541801 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541801 WH001 ALP541801-WH001
Product Name Hook-up Wire 541801 WH001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - White - 1000ft
Approvals TFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details