Alpha Wire Hook-up Wire 5879/10 WH001

Description
5879/10 WHITE 1000 FT
Request a Quote
Description
5879/10 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879/10 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879/10 WH001
Hook-up Wire 5879/10 WH001
5879/10 WHITE 1000 FT

5879/10 WHITE 1000 FT

Buy Now
5879/10 WH001 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft - ALP5879/10-WH001 - Lapp Tannehill
Savage, MN, United States
5879/10 WH001 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
ALP5879/10-WH001
5879/10 WH001 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft ALP5879/10-WH001
Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879/10 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/10 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.145 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 UL AWM MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879/10 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/10 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.145 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 UL AWM MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5879/10 WH001 ALP5879/10-WH001
Product Name Hook-up Wire 5879/10 WH001 - Alpha Wire - UL 1180 - PTFE Wire - MIL-W-16878E Type EE - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details