Alpha Wire Hook Up Wire 5852 RD005

Description
Alpha Wire 5852 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5852 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1770750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770750
Hook Up Wire 1770750
Alpha Wire 5852 RD005 Hook Up Wire

Alpha Wire 5852 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5852 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5852 RD005
Hook-up Wire 5852 RD005
5852 RED 100 FT

5852 RED 100 FT

Buy Now
5852 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP5852-RD005 - Lapp Tannehill
Savage, MN, United States
5852 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP5852-RD005
5852 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALP5852-RD005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5852 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5852 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Red - 70135585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Red
70135585
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Red 70135585
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1770750 5852 RD005 ALP5852-RD005 70135585
Product Name Hook Up Wire Hook-up Wire 5852 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Red
Nominal Diameter 0.0350 inch (0.8900 mm) 0.0350 inch (0.8890 mm)
International 0.0900 mm² (1.40E-4 in²)
Stranding Type 7/0.13 mm
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 173925-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details