Alpha Wire Hook-up Wire 5874 WH005

Description
5874 WHITE 100 FT
Request a Quote
Description
5874 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5874 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5874 WH005
Hook-up Wire 5874 WH005
5874 WHITE 100 FT

5874 WHITE 100 FT

Buy Now
Hook Up Wire - 8788143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788143
Hook Up Wire 8788143
Alpha Wire 5874 WH005 Hook Up Wire

Alpha Wire 5874 WH005 Hook Up Wire

Supplier's Site
5874 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5874-WH005 - Lapp Tannehill
Savage, MN, United States
5874 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5874-WH005
5874 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5874-WH005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5874 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5874 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5874 WH005 8788143 ALP5874-WH005
Product Name Hook-up Wire Hook Up Wire 5874 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Approvals UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized UL Listing Mark; UL 1180
Nominal Diameter 0.0539 inch (1.37 mm) 0.0540 inch (1.37 mm)
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 068851-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details