Alpha Wire Hook Up Wire 541401 WH005

Description
Alpha Wire 541401 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 541401 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 290018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290018
Hook Up Wire 290018
Alpha Wire 541401 WH005 Hook Up Wire

Alpha Wire 541401 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 541401 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541401 WH005
Hook-up Wire 541401 WH005
541401 WHITE 100 FT

541401 WHITE 100 FT

Buy Now
541401 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - White - 100ft - ALP541401-WH005 - Lapp Tannehill
Savage, MN, United States
541401 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - White - 100ft
ALP541401-WH005
541401 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - White - 100ft ALP541401-WH005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541401 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541401 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 290018 541401 WH005 ALP541401-WH005
Product Name Hook Up Wire Hook-up Wire 541401 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - White - 100ft
Rated Temperature 90 C (194 F) -40 to 90 C (-40 to 194 F)
North American 14 AWG 14 AWG
International 2.08 mm² (0.0032 in²)
Stranding Type 7
Approvals UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details