Alpha Wire Alpha 67010 BK321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up 67010 BK321

Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-4 WEIGHT LBS/MFT : 0.0027
Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-4 WEIGHT LBS/MFT : 0.0027

Suppliers

Company
Product
Description
Supplier Links
Alpha 67010 BK321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up - ALP67010-BK321 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 BK321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
ALP67010-BK321
Alpha 67010 BK321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up ALP67010-BK321
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-4 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 BK321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-4 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67010-BK321
Product Name Alpha 67010 BK321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 2.70E-6 to 0.0027 lbs/ft (4.02E-6 to 0.0040 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details