Alpha Wire Alpha 67025 GY321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up 67025 GY321

Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-46 WEIGHT LBS/MFT : 0.0004
Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-46 WEIGHT LBS/MFT : 0.0004

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 GY321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up - ALP67025-GY321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 GY321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
ALP67025-GY321
Alpha 67025 GY321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up ALP67025-GY321
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-46 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 GY321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-46 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-GY321
Product Name Alpha 67025 GY321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 4.00E-7 to 4.00E-4 lbs/ft (5.95E-7 to 5.95E-4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details