Alpha Wire 5854 WH005 Hook Up Wire
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5854 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBEE MIL-SPEC : MIL-W-16878E Type E
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 5854 WH005 | 8788089 | 70135593 | ALP5854-WH005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -60 degC; 600 V; White | 5854 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft |
| Wire Insulation | Teflon | Tetrafluoroethylene | Teflon; PTFE | |
| Approvals | UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized | UL Listing Mark; UL Recognized, MIL-W-16878E | UL Listing Mark; UL 1213 | |
| Nominal Diameter | 0.0441 inch (1.12 mm) | 0.0440 inch (1.12 mm) | ||
| International | 0.2000 mm² (3.10E-4 in²) | |||
| Stranding Type | 19/0.13 mm |