Alpha Wire 5951 RED 1000 FT 5951 RD001

Description
5951 RED 1000 FT
Request a Quote
Description
5951 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5951 RED 1000 FT - 5951 RD001 - Heilind Electronics, Inc.
Wilmington, MA, United States
5951 RED 1000 FT
5951 RD001
5951 RED 1000 FT 5951 RD001
5951 RED 1000 FT

5951 RED 1000 FT

Buy Now
Hook-up Wire - 5951 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 RD001
Hook-up Wire 5951 RD001
5951 RED 1000 FT

5951 RED 1000 FT

Buy Now
5951 RD001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft - ALP5951-RD001 - Lapp Tannehill
Savage, MN, United States
5951 RD001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
ALP5951-RD001
5951 RD001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft ALP5951-RD001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5951 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5951 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Red - 70140711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Red
70140711
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Red 70140711
-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynarâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5951 RD001 5951 RD001 ALP5951-RD001 70140711
Product Name 5951 RED 1000 FT Hook-up Wire 5951 RD001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Red
Approvals UL Listing Mark; UL 1423 UL Listing Mark; UL Recognized
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 1793213001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details