Alpha Wire Hook-up Wire 541019 GR001

Description
541019 GREEN 1000 FT
Request a Quote
Description
541019 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541019 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541019 GR001
Hook-up Wire 541019 GR001
541019 GREEN 1000 FT

541019 GREEN 1000 FT

Buy Now
541019 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Green - 1000ft - ALP541019-GR001 - Lapp Tannehill
Savage, MN, United States
541019 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Green - 1000ft
ALP541019-GR001
541019 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Green - 1000ft ALP541019-GR001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 541019 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 541019 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541019 GR001 ALP541019-GR001
Product Name Hook-up Wire 541019 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Green - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 127135-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details