Alpha Wire Hook-up Wire 541419 GR005

Description
541419 GREEN 100 FT
Request a Quote
Description
541419 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541419 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541419 GR005
Hook-up Wire 541419 GR005
541419 GREEN 100 FT

541419 GREEN 100 FT

Buy Now
541419 GR005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Green - 100ft - ALP541419-GR005 - Lapp Tannehill
Savage, MN, United States
541419 GR005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Green - 100ft
ALP541419-GR005
541419 GR005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Green - 100ft ALP541419-GR005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 541419 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 541419 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541419 GR005 ALP541419-GR005
Product Name Hook-up Wire 541419 GR005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Green - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details