Alpha Wire Hook Up Wire 5856 GR001

Description
Alpha Wire 5856 GR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 5856 GR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2852587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2852587
Hook Up Wire 2852587
Alpha Wire 5856 GR001 Hook Up Wire

Alpha Wire 5856 GR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 5856 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5856 GR001
Hook-up Wire 5856 GR001
1000' GREEN TEFLON HOOK-UP

1000' GREEN TEFLON HOOK-UP

Buy Now
5856 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft - ALP5856-GR001 - Lapp Tannehill
Savage, MN, United States
5856 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
ALP5856-GR001
5856 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft ALP5856-GR001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5856 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBGE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5856 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBGE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2852587 5856 GR001 ALP5856-GR001
Product Name Hook Up Wire Hook-up Wire 5856 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
Wire Conductor Copper Copper
North American 20 AWG 20 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 175322-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Miniature Electrode Wire - AS 169-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0070 inch (0.1778 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details