Alpha Wire Hook-up Wire 5951 BK001

Description
1000' KYNAR BLK W/W HOOK-U
Request a Quote
Description
1000' KYNAR BLK W/W HOOK-U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5951 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 BK001
Hook-up Wire 5951 BK001
1000' KYNAR BLK W/W HOOK-U

1000' KYNAR BLK W/W HOOK-U

Buy Now
5951 BK001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft - ALP5951-BK001 - Lapp Tannehill
Savage, MN, United States
5951 BK001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft
ALP5951-BK001
5951 BK001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft ALP5951-BK001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 5951 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 5951 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5951 BK001 ALP5951-BK001
Product Name Hook-up Wire 5951 BK001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details