Alpha Wire Hook-up Wire 5879/8 WH001

Description
5879/8 WHITE 1000 FT
Request a Quote
Description
5879/8 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879/8 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879/8 WH001
Hook-up Wire 5879/8 WH001
5879/8 WHITE 1000 FT

5879/8 WHITE 1000 FT

Buy Now
5879/8 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft - ALP5879/8-WH001 - Lapp Tannehill
Savage, MN, United States
5879/8 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
ALP5879/8-WH001
5879/8 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft ALP5879/8-WH001
Alpha Wire's MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 8 AWG, 133/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879/8 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/8 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EEXBNL MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 8 AWG, 133/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 1000ft, 5879/8 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/8 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EEXBNL MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5879/8 WH001 ALP5879/8-WH001
Product Name Hook-up Wire 5879/8 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 1000ft
Approvals CA Prop 65 NEMA HP3-EEXBNL
Rated Voltage 1000 volts
Nominal Diameter 0.2090 inch (5.31 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details