Alpha Wire Hook-up Wire 541001 RD001

Description
541001 Red 1000 FT
Request a Quote
Description
541001 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541001 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541001 RD001
Hook-up Wire 541001 RD001
541001 Red 1000 FT

541001 Red 1000 FT

Buy Now
541001 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft - ALP541001-RD001 - Lapp Tannehill
Savage, MN, United States
541001 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
ALP541001-RD001
541001 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft ALP541001-RD001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541001 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541001 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541001 RD001 ALP541001-RD001
Product Name Hook-up Wire 541001 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1560 inch (3.96 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 102871-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details