Alpha Wire Hook-up Wire 5878 WH005

Description
5878 WHITE 100 FT
Request a Quote
Description
5878 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5878 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5878 WH005
Hook-up Wire 5878 WH005
5878 WHITE 100 FT

5878 WHITE 100 FT

Buy Now
5878 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5878-WH005 - Lapp Tannehill
Savage, MN, United States
5878 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5878-WH005
5878 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5878-WH005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5878 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5878 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBJE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5878 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5878 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBJE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5878 WH005 ALP5878-WH005
Product Name Hook-up Wire 5878 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details