Alpha Wire Hook-up Wire 5854/7 BL005

Description
5854/7 BLUE 100 FT
Request a Quote
Description
5854/7 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5854/7 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5854/7 BL005
Hook-up Wire 5854/7 BL005
5854/7 BLUE 100 FT

5854/7 BLUE 100 FT

Buy Now
Hook Up Wire - 1771028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1771028
Hook Up Wire 1771028
Alpha Wire 5854/7 BL005 Hook Up Wire

Alpha Wire 5854/7 BL005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -60 degC; 600 V; Blue - 70135498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -60 degC; 600 V; Blue
70135498
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -60 degC; 600 V; Blue 70135498
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site
5854/7 BL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft - ALP5854/7-BL005 - Lapp Tannehill
Savage, MN, United States
5854/7 BL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft
ALP5854/7-BL005
5854/7 BL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft ALP5854/7-BL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Blue, 100ft, 5854/7 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Blue, 100ft, 5854/7 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5854/7 BL005 1771028 70135498 ALP5854/7-BL005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -60 degC; 600 V; Blue 5854/7 BL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Blue - 100ft
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
International 0.2300 mm² (3.57E-4 in²)
Stranding Type 7/0.20 mm
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details