Alpha Wire Hook-up Wire 5953 WH001

Description
5953 WHITE 1000 FT
Request a Quote
Description
5953 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5953 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5953 WH001
Hook-up Wire 5953 WH001
5953 WHITE 1000 FT

5953 WHITE 1000 FT

Buy Now
5953 WH001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - White - 1000ft - ALP5953-WH001 - Lapp Tannehill
Savage, MN, United States
5953 WH001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - White - 1000ft
ALP5953-WH001
5953 WH001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - White - 1000ft ALP5953-WH001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, White, 1000ft, 5953 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, White, 1000ft, 5953 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5953 WH001 ALP5953-WH001
Product Name Hook-up Wire 5953 WH001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - White - 1000ft
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details