Alpha Wire Hook-up Wire 541201 BK005

Description
541201 BLACK 100 FT
Request a Quote
Description
541201 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541201 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541201 BK005
Hook-up Wire 541201 BK005
541201 BLACK 100 FT

541201 BLACK 100 FT

Buy Now
541201 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft - ALP541201-BK005 - Lapp Tannehill
Savage, MN, United States
541201 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft
ALP541201-BK005
541201 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft ALP541201-BK005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541201 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541201 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541201 BK005 ALP541201-BK005
Product Name Hook-up Wire 541201 BK005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Black - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1629833001 - TE Connectivity
Specs
Rated Voltage 750 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details