Alpha Wire Hook-up Wire 541201 RD001

Description
541201 Red 1000 FT
Request a Quote
Description
541201 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541201 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541201 RD001
Hook-up Wire 541201 RD001
541201 Red 1000 FT

541201 Red 1000 FT

Buy Now
541201 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft - ALP541201-RD001 - Lapp Tannehill
Savage, MN, United States
541201 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
ALP541201-RD001
541201 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft ALP541201-RD001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541201 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541201 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541201 RD001 ALP541201-RD001
Product Name Hook-up Wire 541201 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details