Alpha Wire Hook-up Wire 541419 WH002

Description
541419 WHITE 500 FT
Request a Quote
Description
541419 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541419 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541419 WH002
Hook-up Wire 541419 WH002
541419 WHITE 500 FT

541419 WHITE 500 FT

Buy Now
541419 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - White - 500ft - ALP541419-WH002 - Lapp Tannehill
Savage, MN, United States
541419 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - White - 500ft
ALP541419-WH002
541419 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - White - 500ft ALP541419-WH002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 541419 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 541419 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541419 WH002 ALP541419-WH002
Product Name Hook-up Wire 541419 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - White - 500ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details