Alpha Wire Hook-up Wire 541201 WH002

Description
541201 WHITE 500 FT
Request a Quote
Description
541201 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541201 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541201 WH002
Hook-up Wire 541201 WH002
541201 WHITE 500 FT

541201 WHITE 500 FT

Buy Now
Hook Up Wire - 289475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
289475
Hook Up Wire 289475
Alpha Wire 541201 WH002 Hook Up Wire

Alpha Wire 541201 WH002 Hook Up Wire

Supplier's Site
541201 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - White - 500ft - ALP541201-WH002 - Lapp Tannehill
Savage, MN, United States
541201 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - White - 500ft
ALP541201-WH002
541201 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - White - 500ft ALP541201-WH002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541201 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541201 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 WH002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 541201 WH002 289475 ALP541201-WH002
Product Name Hook-up Wire Hook Up Wire 541201 WH002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - White - 500ft
Rated Temperature 90 C (194 F) -40 to 90 C (-40 to 194 F)
North American 12 AWG 12 AWG
International 3.31 mm² (0.0051 in²)
Stranding Type 7
Approvals UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1151453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details