Alpha Wire Hook-up Wire 5875 OR005

Description
5875 ORANGE 100 FT
Request a Quote
Description
5875 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5875 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5875 OR005
Hook-up Wire 5875 OR005
5875 ORANGE 100 FT

5875 ORANGE 100 FT

Buy Now
5875 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft - ALP5875-OR005 - Lapp Tannehill
Savage, MN, United States
5875 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
ALP5875-OR005
5875 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft ALP5875-OR005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5875 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5875 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5875 OR005 ALP5875-OR005
Product Name Hook-up Wire 5875 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 158049-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details