Alpha Wire Hook Up Wire 67010 GY321

Description
Alpha Wire 67010 GY321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67010 GY321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012679
Hook Up Wire 2012679
Alpha Wire 67010 GY321 Hook Up Wire

Alpha Wire 67010 GY321 Hook Up Wire

Supplier's Site
Alpha 67010 GY321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up - ALP67010-GY321 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 GY321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
ALP67010-GY321
Alpha 67010 GY321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up ALP67010-GY321
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GY321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-16 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 GY321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 GY321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-16 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012679 ALP67010-GY321
Product Name Hook Up Wire Alpha 67010 GY321 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Green/yellow mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 17 AWG 17 AWG
International 1 mm² (0.0016 in²)
Stranding Type 56/0.16 mm² 56/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details