Alpha Wire Hook Up Wire 67010 BL033

Description
Alpha Wire 67010 BL033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67010 BL033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012664
Hook Up Wire 2012664
Alpha Wire 67010 BL033 Hook Up Wire

Alpha Wire 67010 BL033 Hook Up Wire

Supplier's Site
Alpha 67010 BL033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Blue mPPE Insulation - 100 Meter Put-Up - ALP67010-BL033 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 BL033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Blue mPPE Insulation - 100 Meter Put-Up
ALP67010-BL033
Alpha 67010 BL033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Blue mPPE Insulation - 100 Meter Put-Up ALP67010-BL033
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BL033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-8 WEIGHT LBS/MFT : 0.0054

Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 BL033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 BL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-8 WEIGHT LBS/MFT : 0.0054

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012664 ALP67010-BL033
Product Name Hook Up Wire Alpha 67010 BL033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Blue mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 17 AWG 17 AWG
International 1 mm² (0.0016 in²)
Stranding Type 56/0.16 mm² 56/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details