Alpha Wire Hook-up Wire 5876 BL005

Description
5876 BLUE 100 FT
Request a Quote
Description
5876 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5876 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5876 BL005
Hook-up Wire 5876 BL005
5876 BLUE 100 FT

5876 BLUE 100 FT

Buy Now
5876 BL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Blue - 100ft - ALP5876-BL005 - Lapp Tannehill
Savage, MN, United States
5876 BL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Blue - 100ft
ALP5876-BL005
5876 BL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Blue - 100ft ALP5876-BL005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Blue, 100ft, 5876 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, Blue, 100ft, 5876 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Blue - 70135748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Blue
70135748
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Blue 70135748
-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5876 BL005 ALP5876-BL005 70135748
Product Name Hook-up Wire 5876 BL005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - Blue - 100ft Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; Blue
Approvals UL Listing Mark; UL 1180 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 1000 volts 300 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details