Alpha Wire Hook-up Wire 5877 OR005

Description
5877 ORANGE 100 FT
Request a Quote
Description
5877 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5877 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5877 OR005
Hook-up Wire 5877 OR005
5877 ORANGE 100 FT

5877 ORANGE 100 FT

Buy Now
5877 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft - ALP5877-OR005 - Lapp Tannehill
Savage, MN, United States
5877 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
ALP5877-OR005
5877 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft ALP5877-OR005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5877 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5877 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5877 OR005 ALP5877-OR005
Product Name Hook-up Wire 5877 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0790 inch (2.01 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 138938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1339 inch (3.4 mm)
North American 0 AWG
View Details